EN
  • EN
  • DE
  • IT

MMA5206NPKWR2

Part No MMA5206NPKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Win Source Part Number 1345998-MMA5206NPKWR2
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Standard Package 2,000
Ultra Librarian 3D Model Ultra Librarian MMA5206NPKWR2 CAD Model

Description

Introducing the MMA5206NPKWR2 Accelerometer from NXP

The MMA5206NPKWR2 is a cutting-edge accelerometer designed and manufactured by NXP Semiconductors, a leader in the field of advanced sensor technologies. This high-performance device is engineered to deliver precise and reliable motion detection, making it an ideal choice for a wide range of applications, including automotive safety systems, industrial monitoring, and consumer electronics.

Key Features

  • High Sensitivity: The MMA5206NPKWR2 offers exceptional sensitivity, capable of detecting even the slightest movements with high accuracy. This makes it perfect for applications that require precise motion analysis.
  • Wide Dynamic Range: With a broad operating range, this accelerometer can measure both low-frequency, subtle movements, as well as high-impact, dynamic events, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with efficiency in mind, the MMA5206NPKWR2 operates with minimal power usage, extending the battery life of portable devices and reducing the energy footprint in wired systems.
  • Robust Design: The device is built to withstand harsh environments, featuring a durable construction that resists mechanical shocks and vibrations, ensuring long-term stability and performance.
  • Advanced Signal Processing: It incorporates sophisticated signal processing capabilities that facilitate noise reduction and data smoothing, resulting in cleaner, more reliable output.
  • Easy Integration: The accelerometer comes in a compact form factor, making it easy to integrate into various electronic assemblies without taking up excessive space.

Applications

The versatility of the MMA5206NPKWR2 allows it to be used in numerous applications. In the automotive industry, it contributes to enhanced safety features such as airbag deployment systems and vehicle stability control. Industrial uses include machinery vibration monitoring and predictive maintenance. Additionally, consumer electronics like smartphones, gaming controllers, and fitness trackers benefit from its precise motion tracking capabilities.

Technical Specifications

Equipped with advanced MEMS technology, the MMA5206NPKWR2 operates over a temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions. It communicates through an analog interface, providing easy compatibility with a wide range of microcontrollers and processors.

With its combination of high sensitivity, robust design, and low power consumption, the NXP MMA5206NPKWR2 accelerometer stands out as a top-tier solution for any motion detection requirements.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess