EN
  • EN
  • DE

MMA6260Q

Part No MMA6260Q
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.5G ANALOG 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y Axis ±1.5g 50Hz 16-QFN-EP (6x6)
Manufacturer NXP
Series MMA6200
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-QFN Exposed Pad
Case / Package 16-QFN-EP (6x6)
Family Name MMA62
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927471-MMA6260Q
Ultra Librarian 3D Model Ultra Librarian MMA6260Q CAD Model

Description

NXP MMA6260Q Accelerometer

The NXP MMA6260Q is a high-quality, low-g capacitive micromachined accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. Designed for automotive applications, the MMA6260Q provides a versatile and robust solution for non-critical safety applications.

Key Features

  • Dynamic Range: The device offers a selectable full-scale range of ±1.5g or ±6g, providing flexibility for various automotive applications.
  • Sensitivity: The sensitivity levels are selectable between two ranges, allowing for fine-tuning based on specific requirements.
  • Signal Conditioning: Integrated signal conditioning simplifies system design and minimizes the need for external components.
  • Low Pass Filter: An onboard 1-pole low pass filter helps to eliminate high-frequency noise and vibrations.
  • Temperature Compensation: The device is temperature compensated, ensuring reliable operation over a range of temperatures.
  • Self-Test Functionality: The MMA6260Q includes a self-test capability that verifies the integrity of the sensor output signal.

Applications

The NXP MMA6260Q is ideal for a wide range of automotive applications, including but not limited to:

  • Vehicle Dynamic Control (VDC)
  • Electronic Stability Control (ESC)
  • Traction Control Systems (TCS)
  • Anti-lock Braking Systems (ABS)
  • Inertial Brake Lights
  • Active Suspension Systems

Quality and Reliability

As an automotive-grade product, the MMA6260Q meets stringent quality standards, ensuring high reliability and performance even in harsh environments. Its robust design is capable of withstanding the vibrations and temperature variations commonly found in automotive settings.

Technical Specifications

Parameter Value Dynamic Range ±1.5g / ±6g Sensitivity (Typical) 800 mV/g @ 1.5g, 206 mV/g @ 6g Operating Temperature -40°C to +105°C Supply Voltage 3.3 Vdc to 5.0 Vdc

With its comprehensive feature set and automotive-grade reliability, the NXP MMA6260Q is a top choice for designers seeking a dependable accelerometer for their automotive systems.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,234 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess