EN
  • EN
  • DE

MMA6519KW

Part No MMA6519KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Dual-Axis SPI Inertial Sensor | ACCELEROMETER 80G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±80g
Sensitivity (LSB/g) 24
Output Type SPI
Supply Voltage (V) 3.135V ~ 5.25V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224790-MMA6519KW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6519KW CAD Model

Description

Introducing the NXP MMA6519KW Accelerometer

The NXP MMA6519KW is a state-of-the-art, high-performance accelerometer designed for a wide range of applications that require precise motion and tilt sensing. This compact and robust sensor is part of NXP's reputable portfolio of motion sensors, offering unparalleled reliability and accuracy in motion detection.

The MMA6519KW is a capacitive micromachined accelerometer featuring a dual-axis sensing capability that measures acceleration along both the X and Y axes. It provides a digital output with a 12-bit resolution, ensuring high precision in readings. The sensor operates over a wide range of supply voltages from 2.7V to 5.25V, making it versatile for various electronic designs and power requirements.

One of the key features of the MMA6519KW is its built-in temperature compensation, which ensures consistent performance even under changing environmental conditions. This makes the sensor particularly suitable for automotive applications, industrial automation, and robotics where temperature fluctuations are common.

The accelerometer is equipped with several advanced functionalities, such as selectable sensitivity ranges of ±8g and ±16g, and a high-pass filtered data option that can be used to eliminate the gravitational component of acceleration, allowing the device to focus solely on dynamic acceleration. This is especially useful in applications like vehicle dynamics, tilt-sensing, and real-time orientation detection.

Designed with safety-critical applications in mind, the MMA6519KW comes with several fail-safe features, including a self-test capability that can verify the sensor's operational status. Its robust design is resistant to mechanical shock, making it reliable in harsh environments where other sensors might fail.

Integration of the MMA6519KW into systems is facilitated by its SPI and I2C digital interfaces, which are industry standards, ensuring compatibility with a broad range of microcontrollers and processors. The sensor's small form factor and low power consumption also make it an excellent choice for portable and battery-powered devices.

Whether you're developing advanced automotive safety systems, creating interactive consumer electronics, or pioneering industrial automation solutions, the NXP MMA6519KW accelerometer provides the performance and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1738 $55.0428
14+ $7.5272 $105.3808
21+ $7.2920 $153.1320
29+ $7.0568 $204.6472
37+ $6.8215 $252.3955
50+ $6.1159 $305.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,977 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess