EN
  • EN
  • DE

MMBTA42 T/R

Part No MMBTA42 T/R
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 30mA, 10V
Maximum Power Dissipation 250mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 208623-MMBTA42 T/R
Ultra Librarian 3D Model Ultra Librarian MMBTA42 T/R CAD Model

Description

The MMBTA42 T/R, manufactured by NXP Semiconductors, is a high voltage NPN bipolar transistor designed for application in high-performance amplification and switching. This device is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Voltage Capabilities: The MMBTA42 T/R is characterized by its high collector-emitter voltage (VCEO) of 300V, which enables it to handle higher voltage applications efficiently.
  • Current Handling: With a continuous collector current (IC) of up to 500mA, this transistor can drive moderate loads, making it suitable for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation of 1W, which ensures reliable operation even under higher power conditions.
  • High Gain Bandwidth Product: The device offers a transition frequency (fT) typically around 50MHz, which is indicative of its ability to work effectively at high switching speeds.
  • Thermal Performance: The SOT-23 package of the MMBTA42 T/R is designed for optimal thermal performance, ensuring stability and longevity of the device.

Applications

The MMBTA42 T/R is versatile and can be used in a wide range of applications, including but not limited to:

  • Switch mode power supplies (SMPS)
  • High voltage inverters
  • LED lighting drivers
  • Charge pumps
  • Signal amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MMBTA42 T/R is no exception. It is built to meet the high standards of reliability and performance that users expect from NXP products. The device is RoHS compliant, ensuring that it meets the environmental standards set for electronic components.

Conclusion

The MMBTA42 T/R transistor from NXP Semiconductors is a robust, high voltage, high performance component suitable for a variety of electronic applications. Its compact form factor, combined with its high-speed switching capabilities, makes it an excellent choice for designers looking for a reliable and efficient solution in their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,810+ $0.0178 $50.0180
6,805+ $0.0147 $100.0335
10,565+ $0.0142 $150.0230
14,600+ $0.0137 $200.0200
18,800+ $0.0133 $250.0400
25,215+ $0.0119 $300.0585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 2810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess