EN
  • EN
  • DE

MMBZ20VAL/DG/B2215

Part No MMBZ20VAL/DG/B2215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number MMBZ20
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 885333-MMBZ20VAL/DG/B2215
Ultra Librarian 3D Model Ultra Librarian MMBZ20VAL/DG/B2215 CAD Model

Description

The MMBZ20VAL/DG/B2215 is a high-performance, dual-line transient voltage suppressor (TVS) diode designed by NXP Semiconductors. This robust component is engineered to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage spikes that are common in today's electronic environments.

Key Features

  • Bi-directional ESD Protection: The device provides symmetrical ESD protection for data lines, ensuring reliable operation in both directions.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting modern electronics with sensitive circuitry.
  • High Surge Capability: With its capability to handle high surge currents, the MMBZ20VAL/DG/B2215 is well-suited for applications that may experience transient overvoltage conditions.
  • Low Capacitance: The diode's design ensures minimal impact on signal integrity, making it ideal for high-speed data lines.
  • Leadless DFN2020-3 (SOT1118) Package: The small form factor package is designed for space-constrained applications, while providing excellent thermal and electrical performance.

Applications

The MMBZ20VAL/DG/B2215 is versatile and can be used in a variety of applications, including:

  • Mobile devices
  • Computers and peripherals
  • Networking equipment
  • Portable electronics
  • Industrial controls

Specifications

Parameter Value
Configuration Dual-line
Maximum Working Voltage 20V
Clamping Voltage Low
Package Type DFN2020-3 (SOT1118)

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The MMBZ20VAL/DG/B2215 is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess