EN
  • EN
  • DE

MMC2001HCAB33B

Part No MMC2001HCAB33B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB ROM 144LQFP / MCU 16-bit/32-bit M210 RISC 256KB ROM 3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCore
Packaging Tray
Core Processor M210
Core Size 16/32-Bit
Speed 33MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 256KB (256K x 8)
Program Memory Type ROM
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 789027-MMC2001HCAB33B
Popularity Medium
Supply and Demand Status Balance
Family Name MMC2001HC
Introduction Date January 24, 2006
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MMC2001HCAB33B CAD Model

Description

Product Overview: MMC2001HCAB33B

The MMC2001HCAB33B is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is a part of NXP's innovative portfolio, designed to meet the demanding needs of modern embedded systems. It is built on a high-performance processing architecture that is optimized for efficiency and speed, making it an ideal choice for a wide range of applications, including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the MMC2001HCAB33B is a powerful core that can handle complex tasks with ease. It delivers exceptional performance, which is crucial for applications requiring fast data processing and real-time operation.
  • Memory Capacity: The MCU comes with ample memory, including both Flash and RAM, providing developers with the flexibility to implement sophisticated programs and data storage solutions.
  • Connectivity: With a range of communication interfaces, this MCU offers excellent connectivity options. It supports various protocols, ensuring seamless integration with other components and peripherals.
  • Low Power Consumption: Energy efficiency is a hallmark of the MMC2001HCAB33B. It is designed to operate with minimal power consumption, making it suitable for battery-powered devices or applications where energy conservation is critical.
  • Robust Security: Security features are embedded within the MCU to protect against unauthorized access and to ensure data integrity. This is particularly important for applications that handle sensitive information or are prone to cyber threats.
  • High Reliability: NXP's commitment to quality means that the MMC2001HCAB33B is built to last. It operates reliably in a variety of environmental conditions, ensuring consistent performance throughout its lifespan.

Applications

The versatility of the MMC2001HCAB33B makes it suitable for a multitude of applications. It excels in automotive systems, such as engine control units and dashboard displays, due to its robustness and high processing capabilities. In industrial settings, it can be used for automation, process control, and monitoring systems. For IoT devices, its connectivity options and low power consumption make it an excellent choice for smart sensors, wearables, and smart home products.

Conclusion

Overall, the MMC2001HCAB33B by NXP is a powerhouse of functionality and reliability. It offers a perfect blend of performance, efficiency, and security, making it a top contender for developers looking to create cutting-edge electronic products. With its rich feature set and flexible application range, the MMC2001HCAB33B is poised to drive innovation across various industries.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6814 $81.3628
4+ $33.3795 $133.5180
6+ $32.3365 $194.0190
8+ $31.2936 $250.3488
10+ $30.2506 $302.5060
13+ $27.1206 $352.5678
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess