EN
  • EN
  • DE

MMC2114CFCPV33

Part No MMC2114CFCPV33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M210 series Microcontroller IC 32-Bit 33MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MCore
Package Tray
Part Status Obsolete
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927520-MMC2114CFCPV33
Ultra Librarian 3D Model Ultra Librarian MMC2114CFCPV33 CAD Model

Description

The MMC2114CFCPV33 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design and advanced features tailored for automotive and industrial applications. This powerful MCU is part of NXP's S12 MagniV portfolio, which integrates a sophisticated MCU with smart analog features, providing an ideal solution for complex control systems.

Key Features

  • Core: The device is built around a 16-bit S12 core, operating at up to 40 MHz, which offers a perfect balance between processing power and energy efficiency, making it suitable for a variety of real-time applications.
  • Memory: It comes equipped with 128 KB of flash memory, providing ample space for complex application code, and 8 KB of RAM for efficient data processing and storage.
  • Advanced Analog Integration: The MCU features a range of analog modules, including an analog-to-digital converter (ADC), which ensures precise signal acquisition and processing capabilities.
  • Communication Interfaces: A suite of communication peripherals such as CAN, SPI, and SCI (UART) interfaces enable the MMC2114CFCPV33 to communicate seamlessly with other devices within a system.
  • Power Management: Its integrated voltage regulator and power-saving modes allow for optimized power consumption, which is critical for automotive and battery-powered applications.
  • Temperature Range: The device operates reliably over an extended temperature range, making it suitable for harsh environments.
  • Packaging: Housed in a 64-pin LQFP package, the MCU offers a compact footprint while still providing ample I/O options for interfacing with external components.

Applications

The MMC2114CFCPV33 is designed to meet the stringent requirements of the automotive industry, including powertrain systems, body control modules, and advanced sensor applications. Its robustness and versatility also make it an excellent choice for industrial control systems, including motor control, process control, and automation systems.

Reliability and Quality

NXP's commitment to quality and reliability is evident in the MMC2114CFCPV33, which is manufactured to meet the highest industry standards. Users can rely on this MCU for consistent performance and longevity, even in the most demanding applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess