EN
  • EN
  • DE

MMRF1006HR5

Part No MMRF1006HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 50V NI-1230 / RF Mosfet 50 V 150 mA 450MHz 20dB 1000W NI-1230-4H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 450MHz
Gain 20dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 1000W
Voltage - Rated 120 V
Mounting Type Chassis Mount
Package / Case SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number MMRF1006
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345959-MMRF1006HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1006HR5 CAD Model

Description

The NXP MMRF1006HR5 is a high-performance RF power LDMOS transistor designed for a wide range of applications, including broadcast transmission, industrial, scientific, medical, and RF energy. This device is part of NXP's robust and reliable high-power technology, which is renowned for its high efficiency and thermal stability.

Key Features

  • Frequency Range: The MMRF1006HR5 operates at a frequency range of 1.8 to 600 MHz, making it versatile for various RF applications.
  • High Output Power: With a high output power of 125 Watts CW, this LDMOS transistor is capable of delivering significant power for demanding applications.
  • High Gain: It offers a high gain of 18.4 dB, ensuring strong signal amplification.
  • Efficiency: The MMRF1006HR5 boasts an excellent efficiency of up to 72%, reducing energy consumption and heat generation.
  • Integrated ESD Protection: It features integrated ESD protection, which enhances the device's robustness and longevity by safeguarding it against electrostatic discharge events.
  • Thermal Performance: Its superior thermal performance is attributed to the advanced LDMOS technology, which ensures reliable operation even under high-temperature conditions.

Applications

  • Industrial, Scientific, and Medical (ISM) applications
  • Broadcast transmitters for radio and television
  • RF energy applications, including plasma generation, cooking, and heating
  • Aerospace and defense systems
  • High-power amplifiers for cellular and wireless infrastructure

Product Specifications

Parameter Value Frequency Range 1.8 to 600 MHz Output Power (CW) 125 Watts Gain 18.4 dB Efficiency Up to 72% Technology LDMOS

Overall, the NXP MMRF1006HR5 is a robust and efficient solution for designers seeking a high-power RF transistor that combines performance with reliability. Its broad frequency range and high power output make it an excellent choice for a variety of RF applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess