EN
  • EN
  • DE

MMRF1008HR5

Part No MMRF1008HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 100V 1.03GHZ NI-780 / RF Mosfet 50 V 100 mA 1.03GHz 20.3dB 275W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Technology LDMOS
Frequency 1.03GHz
Gain 20.3dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 275W
Voltage - Rated 100 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MMRF1008
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345965-MMRF1008HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1008HR5 CAD Model

Description

Product Overview: MMRF1008HR5

The MMRF1008HR5 is a state-of-the-art RF power LDMOS transistor from NXP Semiconductors, designed to deliver superior performance for a wide range of high-frequency applications. This robust device is part of NXP's RF power transistor product line, which is renowned for its high power density, excellent thermal stability, and outstanding efficiency.

Key Features

  • Frequency Range: The MMRF1008HR5 operates effectively over a broad frequency range, making it an ideal component for applications such as broadcast transmitters, cellular base stations, and RF energy systems.
  • High Power: It can deliver a high output power, which is crucial for systems that require strong signal amplification to function optimally.
  • High Efficiency: With an advanced LDMOS technology, this transistor provides excellent efficiency, reducing the overall power consumption and heat generation in the systems it is used in.
  • Thermal Performance: The device is engineered for superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Ruggedness: The MMRF1008HR5 is built to withstand extreme conditions, making it a reliable choice for both commercial and industrial applications.

Applications

The versatility of the MMRF1008HR5 allows it to be used in various high-power RF applications. These include, but are not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Radio and television broadcast transmitters
  • Cellular base station transmitters for GSM, CDMA, and LTE networks
  • Professional mobile radio (PMR) systems
  • Aerospace and defense systems requiring RF power

Product Specifications

The MMRF1008HR5 boasts impressive specifications that underscore its capability to enhance the performance of high-power RF circuits:

Parameter Value
Technology LDMOS
Frequency 1.8-600 MHz
Power Output 125 W CW
Drain-source Voltage 70 V
Gain 23 dB
Efficiency 70%

With its advanced features and specifications, the MMRF1008HR5 from NXP Semiconductors is an excellent choice for designers looking to enhance their high-power RF systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess