EN
  • EN
  • DE

MMRF1018NR1

Part No MMRF1018NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 120V 860MHZ / RF Mosfet 50 V 350 mA 860MHz 22dB 18W TO-270 WB-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 860MHz
Gain 22dB
Voltage - Test 50 V
Current - Test 350 mA
Power - Output 18W
Voltage - Rated 120 V
Mounting Type Surface Mount
Package / Case TO-270-4
Supplier Device Package TO-270 WB-4
Base Product Number MMRF1
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345927-MMRF1018NR1
Ultra Librarian 3D Model Ultra Librarian MMRF1018NR1 CAD Model

Description

The NXP MMRF1018NR1 is a state-of-the-art RF power LDMOS transistor that is specifically designed for broadband commercial and industrial applications with frequencies ranging from 1 to 2700 MHz. This high-performance product is part of NXP's RF power LDMOS transistor line, which is renowned for delivering exceptional performance and reliability.

The MMRF1018NR1 boasts a high gain, high efficiency, and a wide bandwidth, making it an ideal choice for applications such as RF power amplifiers in broadcast transmitters, cellular and base station equipment, and RF energy applications. Its flexibility in frequency coverage makes it suitable for various communication protocols and standards, ensuring versatility across multiple platforms.

Key features of the MMRF1018NR1 include:

  • Excellent thermal performance due to the over-molded plastic package
  • High efficiency, which minimizes power loss and improves overall system performance
  • Integrated ESD protection, ensuring robustness and reliability in harsh environments
  • Easy integration into a wide range of applications due to its compact size and flexible mounting options

This product is also designed with the user in mind, featuring a simple and straightforward application process. The MMRF1018NR1 comes in a TO-270-2 plastic package, which not only provides excellent thermal characteristics but also offers a cost-effective solution without compromising on quality. Its lead-free and RoHS compliant design underscores NXP's commitment to environmental sustainability.

Whether you are developing RF solutions for communication infrastructure, industrial, or broadcast applications, the MMRF10118NR1 from NXP offers a compelling blend of performance, efficiency, and reliability. Its robustness and adaptability make it a top choice for engineers and designers looking to push the boundaries of RF power technology.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess