EN
  • EN
  • DE

MMZ09312BT1

Part No MMZ09312BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP HBT INGAP CLASS AB 12QFN / RF Amp Single Linear Amp 1GHz 6V 12-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 400MHz ~ 1GHz
P1dB 29.6dBm
Gain 31.7dB
Noise Figure 4dB
RF Type CDMA, GSM
Operating Supply Voltage 3 V ~ 5 V
Operating Supply Current 74mA
Test Frequency 900MHz
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 789048-MMZ09312BT1
Popularity Medium
Supply and Demand Status Limited
Family Name MMZ09312BT1
Introduction Date November 04, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MMZ09312BT1 CAD Model

Description

The MMZ09312BT1 is a high-performance, easy-to-use, RF power amplifier designed by NXP Semiconductors, a leader in the industry. This amplifier is part of NXP's extensive product line that offers innovative solutions for RF power applications. The MMZ09312BT1 is specifically tailored for commercial communication systems and is capable of delivering exceptional performance in a compact package.

Key Features

  • Frequency Range: The MMZ09312BT1 operates over a broad frequency range from 400 MHz to 1400 MHz, making it highly versatile for various applications.
  • Output Power: It delivers a high output power of 2 W, ensuring strong signal transmission for reliable communication.
  • Gain: With a high gain of 35 dB, this amplifier can significantly boost signal strength without the need for additional stages.
  • Efficiency: The device is designed for high efficiency, minimizing power loss and heat generation, which is critical for maintaining system reliability.
  • Integration: The MMZ09312BT1 comes in an industry-standard surface-mount package, which allows for easy integration into a wide range of circuit designs.

Applications

This amplifier is suitable for a variety of applications, including but not limited to:

  • Commercial communication systems
  • Industrial, scientific, and medical (ISM) band applications
  • General-purpose RF power amplification

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality and reliability, and the MMZ09312BT1 is no exception. It is manufactured using advanced techniques to ensure consistent performance and longevity. The product is rigorously tested to meet stringent industry specifications, ensuring that it performs to the expectations of the most demanding applications.

Support and Resources

Customers can access a wealth of support and resources from NXP, including detailed datasheets, application notes, and design tools. NXP's technical support team is available to assist with any questions or challenges that may arise when integrating the MMZ09312BT1 into your designs.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
BGU8821
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess