EN
  • EN
  • DE

MPC17510EJ

Part No MPC17510EJ
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-5.5V 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver CMOS Parallel 24-TSSOP
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.220", 5.60mm Width)
Case / Package 24-TSSOP
Family Name MPC17
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885703-MPC17510EJ
Ultra Librarian 3D Model Ultra Librarian MPC17510EJ CAD Model

Description

The NXP MPC17510EJ is a highly integrated, robust motor driver designed to efficiently manage small DC motors. This compact and versatile driver is ideal for a wide range of applications, including consumer electronics, automotive modules, and industrial automation systems.

Key Features

  • Motor Type Support: The MPC17510EJ is capable of driving one DC motor or one winding of a stepper motor, providing flexibility for various motor control applications.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.0V to 11V, accommodating various power requirements and ensuring compatibility with both low and high-voltage systems.
  • Output Current: The device can deliver up to 0.5A of continuous output current, making it suitable for small to medium-sized motors.
  • Built-in Protection Features: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and current limiting to protect the motor driver from potential damage due to over-current or excessive heat.
  • Control Interface: The motor driver can be controlled via a simple logic interface, allowing for easy integration with microcontrollers or other control units.
  • Package: The MPC17510EJ is available in a compact 20-pin QFN package, which saves valuable board space and is suitable for space-constrained applications.

Applications

The versatile nature of the MPC17510EJ motor driver makes it an excellent choice for a variety of applications. It is commonly used in:

  • Battery-powered toys and gadgets
  • Automotive modules such as mirror adjustment and HVAC controls
  • Small industrial automation equipment, like precision actuators
  • Consumer electronics that require motor control, such as cameras and portable printers

Technical Specifications

Parameter Value Motor Type DC, Stepper (Single Winding) Supply Voltage (V<sub>CC) 2.0V to 11V Output Current (I<sub>OUT) 0.5A Package 20-pin QFN

With its comprehensive set of features and protections, the NXP MPC17510EJ motor driver is an excellent choice for designers looking to add reliable motor control to their next project.

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess