EN
  • EN
  • DE

MPC5553MZQ132

Part No MPC5553MZQ132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 324PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features e200z6 series Microcontroller IC 32-Bit 132MHz 1.5MB (1.5M x 8) FLASH 324-PBGA (23x23)
Manufacturer NXP
Series MPC55xx Qorivva
Package Tray
Core Processor e200z6
Core Size 32-Bit
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 220
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Supply Voltage 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 324-BBGA
Case / Package 324-PBGA (23x23)
Family Name MPC5553
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927854-MPC5553MZQ132
Ultra Librarian 3D Model Ultra Librarian MPC5553MZQ132 CAD Model

Description

NXP MPC5553MZQ132 Microcontroller

The NXP MPC5553MZQ132 is a high-performance microcontroller designed for automotive and industrial applications requiring sophisticated control and reliable operation. This microcontroller is part of NXP's MPC55xx family, which is renowned for its advanced integrated features and powerful processing capabilities.

At the heart of the MPC5553MZQ132 is a 32-bit Power Architecture core that operates at speeds up to 132 MHz. This robust processor core is complemented by an array of advanced peripherals and interfaces, making it a versatile solution for complex embedded systems.

Key Features:

  • Core: 32-bit Power Architecture VLE (Variable Length Encoding) compliant e200z4 core.
  • Frequency: Up to 132 MHz, providing high-performance processing capabilities.
  • Memory: It comes equipped with 2 MB of embedded flash memory and 64 KB of RAM, ensuring ample space for application code and data.
  • Nexus Development Interface: Class 3+ debug and trace capabilities for comprehensive system analysis.
  • Integrated Peripherals: Includes eTPU (Enhanced Timing Processing Unit), FlexCAN modules, DSPI (Deserial Serial Peripheral Interface), and ADCs (Analog-to-Digital Converters), among others, to support a wide range of functionalities.
  • Power Efficiency: Designed with power-saving modes such as Stop and Standby modes to optimize power consumption for various applications.
  • Temperature Range: Suitable for harsh environments with an operational temperature range from -40°C to +125°C.
  • Packaging: Available in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while offering enough pins for complex applications.

With its integrated FlexRay controller, the MPC5553MZQ132 is particularly well-suited for automotive applications that require reliable communication in real-time control systems. The microcontroller's advanced interrupt handling and timing systems facilitate precise control, making it ideal for engine management, transmission control, and vehicle dynamics applications.

Engineers and developers can leverage the NXP MPC5553MZQ132 microcontroller to build sophisticated systems that demand high-speed processing, reliable operation in extreme conditions, and a wide range of connectivity options. Whether in the automotive industry or beyond, the MPC5553MZQ132 is engineered to meet the challenging demands of today's advanced embedded control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess