EN
  • EN
  • DE

MPC555LFMZP40R2

Part No MPC555LFMZP40R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 448KB FLASH 272PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169021-MPC555LFMZP40R2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MPC5xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor PowerPC
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 272-BBGA
Ultra Librarian 3D Model Ultra Librarian MPC555LFMZP40R2 CAD Model

Description

NXP MPC555LFMZP40R2 Microcontroller

The NXP MPC555LFMZP40R2 is a robust microcontroller designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance product is part of NXP's MPC5xx family, which is renowned for its advanced features and capabilities. The MPC555LFMZP40R2 is built on the PowerPC architecture, ensuring a powerful and efficient processing platform for embedded systems.

Key Features:

  • Core: The microcontroller is equipped with a 32-bit PowerPC 603e core that operates at a frequency of up to 40 MHz, delivering exceptional computational speed and efficiency.
  • Memory: It comes with an integrated memory system that includes 448 KB of Flash memory and 26 KB of RAM, facilitating quick access to data and program instructions.
  • Input/Output: This device boasts a comprehensive set of I/O capabilities, including multiple channels of timer/pulse-width modulation (PWM), analog-to-digital converters (ADCs), and serial communication interfaces that support various protocols such as UART, SPI, and CAN.
  • Temperature Range: The MPC555LFMZP40R2 operates reliably over an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The microcontroller is available in a 272-pin BGA package, which is designed to optimize board space and ensure secure mounting on printed circuit boards (PCBs).

Applications:

The versatility of the MPC555LFMZP40R2 makes it an ideal choice for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units (ECUs), transmission control, and vehicle dynamics management. Additionally, its robust feature set makes it suitable for industrial control systems, robotics, and other high-demand control applications.

Quality and Reliability:

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MPC555LFMZP40R2 microcontroller is no exception, as it undergoes rigorous testing and validation to ensure optimal performance and longevity in the field. Customers can trust this product to provide a stable and reliable computing platform for their critical applications.

Overall, the NXP MPC555LFMZP40R2 is a powerful and versatile microcontroller that offers a perfect blend of performance, memory, and I/O capabilities, making it a top choice for engineers and developers working on advanced control systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $669.1176 $669.1176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess