EN
  • EN
  • DE

MPC565CZP56

Part No MPC565CZP56
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 388BGA / MCU 32-bit PowerPC RISC 1MB Flash 2.6V/5V Automotive 388-Pin BGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage 2.5 V ~ 2.7 V
Data Converters A/D 40x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 789226-MPC565CZP56
Popularity Medium
Supply and Demand Status Limited
Family Name MPC565
Introduction Date March 19, 2002
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC565CZP56 CAD Model

Description

The NXP MPC565CZP56 is a robust and versatile microcontroller designed for automotive and industrial applications requiring high levels of processing power and reliability. This microcontroller is part of NXP's MPC500 family, which is renowned for its integration of advanced features and capabilities to meet the demanding requirements of modern embedded systems.

The MPC565CZP56 is built around a 32-bit PowerPC core that operates at a frequency of up to 56 MHz. This core provides a balanced combination of computational performance and power efficiency, making it suitable for a wide range of applications, including engine management, body control modules, and advanced driver-assistance systems (ADAS).

One of the standout features of the MPC565CZP56 is its rich set of integrated peripherals. It includes multiple serial communication interfaces such as UART, SPI, and CAN, which facilitate easy data exchange with other components within a system. Additionally, it boasts an enhanced Time Processor Unit (eTPU), which is highly programmable and optimized for real-time control applications. The eTPU enables precise timing and control for a variety of tasks, such as motor control and sensor interfacing.

The microcontroller also offers a generous 448 KB of embedded flash memory, providing ample space for complex application code and data storage. The on-chip memory is complemented by 26 KB of RAM, which allows for efficient data processing and task management.

Designed with robustness in mind, the MPC565CZP56 features a single-voltage 3.3V power supply, which simplifies power management in embedded systems. The device also includes advanced safety features such as a Memory Protection Unit (MPU) and a built-in watchdog timer, ensuring reliable operation even in harsh environments.

For developers, NXP provides comprehensive support in the form of development tools, software libraries, and extensive documentation, which help accelerate the design and implementation of systems based on the MPC565CZP56. Its compatibility with industry-standard development environments ensures a smooth integration into existing projects.

In summary, the NXP MPC565CZP56 microcontroller is a powerful and dependable choice for system designers who require a high-performance, feature-rich MCU with strong support for real-time control and communication in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess