EN
  • EN
  • DE

MPC566MZP56

Part No MPC566MZP56
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 388BGA / MCU 32-bit PowerPC RISC 1MB Flash 2.6V/5V Automotive 388-Pin BGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage 2.5 V ~ 2.7 V
Data Converters A/D 40x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 789229-MPC566MZP56
Popularity Medium
Supply and Demand Status Limited
Family Name MPC566
Introduction Date January 24, 2002
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC566MZP56 CAD Model

Description

Product Overview: NXP MPC566MZP56

The NXP MPC566MZP56 is a high-performance microcontroller designed for automotive and industrial applications. It is part of the MPC500 family, which is renowned for its advanced features and capabilities that cater to the demanding requirements of modern embedded systems.

Key Features

  • Core: The microcontroller is equipped with a 32-bit PowerPC core that offers exceptional processing power and efficiency, making it ideal for computation-intensive tasks.
  • Memory: It includes 56KB of RAM and 1MB of flash memory, providing ample space for complex applications and data storage.
  • Speed: With a clock speed of up to 56 MHz, the MPC566MZP56 delivers robust performance for real-time operations.
  • Connectivity: A variety of communication interfaces are available, including CAN, SPI, and UART, allowing for versatile connectivity options with peripherals and other devices.
  • I/O Ports: Numerous input/output ports provide flexibility in interfacing with external components, sensors, and actuators.
  • ADC: An integrated analog-to-digital converter facilitates the direct processing of analog signals, which is essential for sensor-based applications.

Applications

The MPC566MZP56 is designed to meet the rigorous demands of automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for a wide range of industrial applications, including process control, robotics, and automation systems.

Reliability and Quality

NXP is committed to delivering products of the highest quality, and the MPC566MZP56 is no exception. It is engineered to perform reliably in harsh environments and under extreme temperatures, which is critical for automotive and industrial applications. Additionally, the microcontroller is backed by NXP's comprehensive support and development ecosystem, simplifying the design process and accelerating time-to-market for embedded system developers.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess