EN
  • EN
  • DE

MPC5744P-257DS

Part No MPC5744P-257DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5744P EVAL BRD / MPC5744P - e200 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5744P
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5744
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345838-MPC5744P-257DS
Ultra Librarian 3D Model Ultra Librarian MPC5744P-257DS CAD Model

Description

The NXP MPC5744P-257DS is a state-of-the-art microcontroller designed for automotive and industrial applications requiring high levels of performance, safety, and reliability. This product is part of the Power Architecture® family and is specifically engineered to meet the rigorous demands of advanced real-time control systems.

At the heart of the MPC5744P-257DS is a 32-bit Power Architecture e200z4d core that operates at a frequency of up to 200 MHz. This powerful core is complemented by a secondary e200z2d core, making the device capable of concurrent processing and high-speed task management. The dual-core setup, along with 6MB of embedded flash memory and 384KB of RAM, enables complex applications to run efficiently and reliably.

Safety is a paramount concern in the design of the MPC5744P-257DS. It is equipped with advanced safety features that make it suitable for systems that need to comply with the ISO 26262 functional safety standard, up to ASIL-D level. The microcontroller includes built-in hardware for error detection and correction, as well as a Safety Integrity Level (SIL) watchdog timer to ensure system integrity.

Connectivity and I/O options are plentiful with this microcontroller. It supports a wide range of communication interfaces, including Ethernet, FlexRay, multiple CAN modules, LIN, SPI, and I2C. This ensures that the MPC5744P-257DS can be integrated into a diverse array of system architectures and communication networks.

The microcontroller also features a rich set of analog and digital peripherals, including multiple ADCs, timers, and PWM modules, which are essential for control-oriented tasks. The high-speed analog-to-digital converters enable precise and rapid signal processing, which is crucial for real-time applications.

NXP's MPC5744P-257DS is not only powerful and safe but also designed for ease of development. It is supported by a comprehensive suite of development tools, software, and documentation, which accelerates the design and implementation process for engineers.

In summary, the NXP MPC5744P-257DS microcontroller is a robust, high-performance solution that is ideal for sophisticated control systems in the automotive and industrial sectors. Its dual-core architecture, extensive memory, and safety features, combined with a wide array of peripherals and connectivity options, make it a versatile and reliable choice for engineers looking to develop advanced, safety-critical applications.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess