EN
  • EN
  • DE

MPC8248VRTIEA

Part No MPC8248VRTIEA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 400MHZ 516BGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 400MHz 3.3V 516-Pin TEBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; RISC CPM, Security; SEC
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789237-MPC8248VRTIEA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8248
Introduction Date July 02, 2004
ECCN 5A002.a.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8248VRTIEA CAD Model

Description

NXP MPC8248VRTIEA Product Overview

The NXP MPC8248VRTIEA is a highly integrated microprocessor that is part of the PowerQUICC II™ family of processors. Designed to deliver exceptional performance and versatility, this processor is well-suited for a wide range of applications, including networking, telecommunications, and embedded systems. The MPC8248VRTIEA integrates a core based on the PowerPC® architecture, renowned for its robustness and efficiency, making it an ideal choice for high-demand environments.

Key Features of the MPC8248VRTIEA

  • High-Performance Core: At the heart of the MPC8248VRTIEA is a PowerPC 603e core that provides a solid foundation for applications requiring high-speed data processing and real-time operations.
  • Integrated Communications: The processor features an on-chip communications processor module (CPM) that supports a variety of communication protocols, ensuring seamless connectivity for networking tasks.
  • Memory Management: Equipped with an integrated memory controller, the MPC8248VRTIEA supports SDRAM, allowing for flexible and efficient memory usage.
  • System Integration: With its built-in PCI interface, the processor simplifies system design by allowing direct connection to PCI-based peripherals, reducing the need for additional components.
  • Connectivity Options: The device includes multiple I/O options such as Ethernet, UART, and I2C interfaces, providing a wide range of connectivity possibilities for various applications.

Advanced Technology for Diverse Applications

The NXP MPC8248VRTIEA is built on advanced semiconductor technology, offering a compact and power-efficient solution for system designers. Its high level of integration reduces the complexity and cost of developing advanced systems while maintaining the flexibility to meet the specific needs of diverse applications.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MPC8248VRTIEA is no exception. Customers can expect robust performance and longevity from this processor, backed by NXP's comprehensive technical support and documentation.

In summary, the NXP MPC8248VRTIEA is a versatile and powerful microprocessor that provides an optimal balance of performance, integration, and efficiency, making it an excellent choice for a broad range of industrial and networking applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess