EN
  • EN
  • DE

MPC8323VRADDCA

Part No MPC8323VRADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 516BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 90nm 266MHz 1.8V/2.5V/3.3V 516-Pin TEBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Win Source Part Number 789265-MPC8323VRADDCA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8323
Introduction Date October 16, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8323VRADDCA CAD Model

Description

NXP MPC8323VRADDCA Product Overview

The NXP MPC8323VRADDCA is a highly integrated communications processor that embodies a rich set of features suited for a wide range of applications, particularly in the networking and telecommunications sectors. This processor is part of the PowerQUICC II Pro family, which is renowned for its high performance and low power consumption.

Key Features

  • Core: The processor is built around an e300 core, which is based on Power Architecture technology, operating at a speed of up to 400 MHz. This provides a robust platform for handling complex tasks efficiently.
  • Memory: It supports a 32-bit DDR2 memory controller with ECC, offering reliable data storage and retrieval capabilities, which is crucial for data integrity in communications systems.
  • Connectivity: The MPC8323VRADDCA offers a wealth of connectivity options including dual integrated Gigabit Ethernet controllers, USB 2.0 support, and PCI Express interfaces, making it highly versatile in various networking environments.
  • Security: With an integrated security engine, the processor ensures secure data transactions, encryption, and authentication, which is essential for maintaining data privacy and secure communications.
  • Power Efficiency: Designed with power efficiency in mind, the processor is ideal for applications where energy consumption is a concern, without compromising on performance.

Applications

The MPC8323VRADDCA is suitable for a broad range of applications, including but not limited to, network routers, switches, access points, and integrated access devices. Its high level of integration and performance capabilities also make it an excellent choice for industrial control and automation systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8323VRADDCA is no exception. It is manufactured to meet the highest standards, ensuring stable and reliable operation in even the most demanding applications.

In summary, the NXP MPC8323VRADDCA is a powerful and reliable processor that offers a comprehensive set of features for networking and communication devices. Its combination of performance, connectivity, and security makes it a smart choice for designers looking to create sophisticated systems in the connected world.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3385 $74.6770
4+ $30.6368 $122.5472
6+ $29.6793 $178.0758
9+ $28.7220 $258.4980
11+ $27.7646 $305.4106
14+ $24.8923 $348.4922
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess