Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135550-ACT04
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT04 CAD Model

Description

The Texas Instruments ACT04 is a quintessential component in the realm of advanced digital logic circuits. This device is part of TI's 74ACT series, known for its high-speed CMOS logic gates that offer a blend of speed and power efficiency, making them suitable for a wide range of applications.

Key Features

  • Logic Type: The ACT04 consists of hex inverters, providing you with six independent inverter gates in a single package. This makes it a versatile choice for various logic inversion tasks.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, which is ideal for TTL (Transistor-Transistor Logic) compatible power environments.
  • High-Speed: With a propagation delay typically under 8ns, the ACT04 ensures quick response times for critical applications requiring high-speed logic processing.
  • Drive Capability: The device is capable of driving up to 24mA, allowing it to control LEDs, transistors, and other logic inputs that require a higher current.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial-grade applications.

Applications

The Texas Instruments ACT04 is a versatile component that can be used in a variety of electronic circuits. Its primary use is to invert input signals, which is a fundamental function in digital electronics. Some common applications include:

  • Signal processing
  • Pulse shaping
  • Logic level conversion
  • Oscillator circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the ACT04 is no exception. It is fabricated with high-grade materials and tested to meet stringent industry standards for performance and reliability. Customers can trust in the ACT04 for their critical design needs.

Package Options

The ACT04 comes in various package options, including the popular DIP (Dual In-line Package) and SOP (Small Outline Package), providing flexibility for different PCB (Printed Circuit Board) layouts and space requirements.

Conclusion

Whether you're designing a complex digital system or simply need a reliable inverter gate, the Texas Instruments ACT04 offers the performance and quality that engineers and designers have come to expect from a leader in semiconductor technology.

You May Also Be Interested in

Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention