EN
  • EN
  • DE

MPC8540VT667LC

Part No MPC8540VT667LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 667MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BFBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Part Number MPC8540VT667LC-ND, 2832-MPC8540VT667LC, 935309621557
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927925-MPC8540VT667LC
Ultra Librarian 3D Model Ultra Librarian MPC8540VT667LC CAD Model

Description

The NXP MPC8540VT667LC is a high-performance, integrated PowerQUICC III processor designed to meet the rigorous demands of networking and communication applications. This processor is built on Power Architecture technology, renowned for its robust instruction set and exceptional processing capabilities, making it a popular choice for embedded systems and a variety of other high-end computing solutions.

Key Features

  • CPU Core: The MPC8540VT667LC features a PowerPC e500 core that operates at a speed of 667 MHz, providing a balanced combination of performance and power efficiency.
  • Cache Memory: It comes equipped with 32KB L1 instruction cache and 32KB L1 data cache, along with a 256KB L2 cache that is integrated on-chip for faster data access and improved performance.
  • Integrated Memory Controller: The processor includes an integrated DDR SDRAM memory controller, which supports DDR1 and DDR2 memory types, enhancing memory bandwidth and reducing system latency.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and RapidIO, the MPC8540VT667LC ensures seamless data transfer and connectivity options for a wide range of applications.
  • Security Features: The chip incorporates a security engine that provides encryption and decryption capabilities, ensuring secure data transmission and protection against unauthorized access.

Applications

The NXP MPC8540VT667LC processor is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems
  • High-performance computing platforms
  • Embedded systems requiring high-speed processing and connectivity

Technical Specifications

Attribute Details
CPU Speed 667 MHz
Cores 1
L1 Cache 32 KB Instruction, 32 KB Data
L2 Cache 256 KB
Memory Controller DDR1/DDR2 SDRAM
Connectivity Gigabit Ethernet, PCI Express, RapidIO
Security Engine Encryption/Decryption

The NXP MPC8540VT667LC is a versatile, high-performance processor that offers a comprehensive set of features for advanced computing tasks, making it an excellent choice for developers and engineers seeking a reliable and powerful processing solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess