EN
  • EN
  • DE

MPC8544VTARJA

Part No MPC8544VTARJA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.067GHZ 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.067GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.067GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927931-MPC8544VTARJA
Ultra Librarian 3D Model Ultra Librarian MPC8544VTARJA CAD Model

Description

The MPC8544VTARJA is a high-performance, power-efficient processor from NXP Semiconductors. This integrated device is part of NXP's MPC8544E family and is designed to meet the rigorous requirements of networking and telecommunications, industrial control, and embedded computing markets.

At the heart of the MPC8544VTARJA is a PowerQUICC III e500v2 core that is built on Power Architecture technology. The processor core is capable of speeds up to 1.5 GHz, providing the computational horsepower necessary for complex applications. The e500v2 core includes a 32 KB L1 instruction cache and a 32 KB L1 data cache, along with a large 512 KB L2 cache that further enhances performance.

The processor supports a wide range of I/O options, which include dual Gigabit Ethernet controllers for high-speed networking, a Serial RapidIO bus for fast interconnects, and PCI Express interfaces for versatile peripheral expansion. These features make the MPC8544VTARJA a flexible solution for system designers looking to balance performance with I/O capabilities.

In addition to its robust processing and I/O features, the MPC8544VTARJA also focuses on power efficiency. The processor is manufactured using NXP's advanced semiconductor process technology, which helps to minimize power consumption while maintaining high performance. This makes the MPC8544VTARJA suitable for environments where power efficiency is critical, such as in energy-sensitive embedded systems.

Security is also a key aspect of the MPC8544VTARJA, which includes an integrated security engine designed to accelerate cryptographic operations. This feature ensures that data can be securely transmitted and stored, which is essential for applications handling sensitive information.

The processor comes in a 783-pin FCBGA package, which allows for a compact footprint on the PCB. This packaging, along with the processor's integrated features, helps reduce system complexity and the bill of materials for product designers.

Overall, the NXP MPC8544VTARJA is a versatile, high-performance processor that is well-suited for a variety of demanding applications. Its combination of speed, efficiency, and integrated capabilities make it a compelling choice for system integrators looking to develop cutting-edge products.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess