EN
  • EN
  • DE

MPC8548EVJAUJD

Part No MPC8548EVJAUJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 783BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Core Processor PowerPC e500
Speed 1.333GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Part Number 568-14027, 935324846557, MPC8548EVJAUJD-ND
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885748-MPC8548EVJAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548EVJAUJD CAD Model

Description

The NXP MPC8548EVJAUJD is a high-performance, power-efficient integrated processor that is part of the PowerQUICC™ III family of processors. This product is designed to meet the needs of a wide range of applications, including networking, telecommunications, wireless infrastructure, and industrial markets. The MPC8548EVJAUJD brings together a robust e500 core built on Power Architecture technology and a rich set of integrated peripherals to offer a versatile and reliable solution for complex embedded systems.

Key Features

  • Core: The processor features a single e500 core that operates at a high frequency, providing the computational power needed for demanding applications.
  • Memory Support: It includes an integrated memory controller that supports DDR1 and DDR2 SDRAMs, providing flexibility and high-performance memory access.
  • High-Speed Connectivity: With multiple Gigabit Ethernet ports, the MPC8548EVJAUJD ensures fast and efficient network connectivity, which is essential for networking equipment.
  • PCI Express Interface: The inclusion of a PCI Express interface allows for high-speed communication with peripheral devices, making it an ideal choice for embedded systems that require fast data transfer rates.
  • Advanced Security: The processor comes with an integrated security engine that supports a variety of encryption and hashing algorithms to ensure secure data transmission and storage.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8548EVJAUJD is suitable for applications where power consumption is a critical factor.

Applications

The versatility of the MPC8548EVJAUJD allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Enterprise and service provider networking equipment
  • Wireless infrastructure, such as base station controllers and routers
  • Industrial control and automation systems
  • High-end imaging and video processing
  • Storage systems that require high-speed data processing

Conclusion

The NXP MPC8548EVJAUJD processor is a powerful and efficient solution that provides the backbone for a range of high-performance embedded systems. Its combination of processing power, connectivity options, and security features make it an excellent choice for designers looking to create sophisticated and reliable products in the competitive technology market.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess