EN
  • EN
  • DE

MPC866PZP100A

Part No MPC866PZP100A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description RISC MICROPROCESSOR, 32-BIT, 100 / MPC8xx Microprocessor IC series 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 100MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (4), 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C (TA)
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MPC86
RoHS Status RoHS non-compliant
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Names 935309599557,2832-MPC866PZP100A
Standard Package 44
Win Source Part Number 1080074-MPC866PZP100A
Ultra Librarian 3D Model Ultra Librarian MPC866PZP100A CAD Model

Description

Product Overview: NXP MPC866PZP100A

The NXP MPC866PZP100A is a highly integrated microprocessor that is part of the PowerQUICC family, renowned for their exceptional performance in communications and networking applications. This processor is designed to cater to the needs of a wide range of applications, including wireless infrastructure, broadband access, integrated access devices, and routers.

Key Features

  • High-Performance Core: At the heart of the MPC866PZP100A lies the PowerPC 8xx core, which operates at a speed of 100 MHz, delivering robust processing capabilities for complex tasks.
  • Integrated Communications Processor Module (CPM): This feature allows for versatile communication options, supporting multiple protocols and enabling efficient data handling.
  • On-Chip Memory: The device includes 16 KB of ROM and 8 KB of dual-port RAM, facilitating quick data access and storage.
  • System Interface: The processor provides a 32-bit PCI interface at 33 MHz, enabling connectivity with a wide range of peripherals and enhancing system expansion capabilities.
  • Multiple I/O Ports: Equipped with a plethora of I/O options such as UART, SPI, I2C, and 10/100 Mbps Ethernet, the MPC866PZP100A ensures flexible connectivity solutions for various applications.

Applications

The versatile nature of the NXP MPC866PZP100A makes it suitable for a host of applications, particularly in the realm of networking and communications. It is an ideal choice for:

  • Wireless LAN and WAN infrastructure
  • DSL and cable modems
  • Integrated access devices
  • Low to medium-end routers and switches

Technical Specifications

Some of the technical specifications of the MPC866PZP100A include:

  • Operating Frequency: 100 MHz
  • Operating Temperature: -40°C to +105°C
  • Supply Voltage: 3.3V
  • Package: 357-BBGA

In conclusion, the NXP MPC866PZP100A is a powerful and versatile microprocessor that offers a balance of performance, integration, and functionality, making it an excellent choice for designers in the networking and communications sectors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess