EN
  • EN
  • DE

MPXAZ6115AP

Part No MPXAZ6115AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 0.13" 4.7V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXAZ6115A
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Side Port
Supplier Device Package 8-SOP
Base Product Number MPXAZ6115
Standard Package 125 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643980-MPXAZ6115AP
Ultra Librarian 3D Model Ultra Librarian MPXAZ6115AP CAD Model

Description

The MPXAZ6115AP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-performance measurements in a wide range of applications. This integrated pressure sensor is based on NXP's advanced Micro-Electro-Mechanical Systems (MEMS) technology, which ensures precise and reliable readings.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXAZ6115AP sensor features an on-chip signal conditioned temperature compensated silicon pressure sensor that provides a highly accurate and linear voltage output directly proportional to the applied pressure.
  • Wide Pressure Range: This sensor is designed to measure absolute air pressure in the range of 15 to 115 kPa, making it ideal for a variety of applications that require a medium pressure range.
  • Temperature Compensation: The MPXAZ6115AP includes temperature compensation from -40°C to +125°C, ensuring stable performance over a broad temperature range.
  • High Sensitivity: It offers high sensitivity output of 4.7 mV/kPa, providing precise readings for accurate pressure measurement.
  • Robust Design: Encapsulated in a durable, small outline package (SOP), the MPXAZ6115AP is designed to withstand harsh environments and resist common stress factors such as vibration and shock.

Applications

The MPXAZ6115AP is versatile enough to fit a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Aviation and aerospace
  • Weather stations

Quality and Reliability

NXP is known for its commitment to quality, and the MPXAZ6115AP is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, ensuring high reliability and performance. Whether it's for critical safety systems or routine pressure measurements, the MPXAZ6115AP provides the accuracy and durability needed for today's demanding applications.

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess