EN
  • EN
  • DE

MPXHZ6250AC6U

Part No MPXHZ6250AC6U
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 747699-MPXHZ6250AC6U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPXHZ6250AC6U CAD Model

Description

The NXP MPXHZ6250AC6U is a state-of-the-art pressure sensor designed for a wide range of applications, from industrial systems to consumer products. This highly accurate and reliable sensor is part of NXP's MPX series, which is renowned for its robust performance in various challenging environments.

Key Features

  • Pressure Range: The MPXHZ6250AC6U operates within a pressure range of 0 to 250 kPa, making it suitable for measuring medium to high-pressure levels.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • Analog Output: It provides an analog output that can be easily interfaced with microcontrollers and other electronics, simplifying integration into existing systems.
  • Package: The sensor is housed in a small outline package (SOP) with a dual-row configuration, optimizing it for space-constrained applications.
  • Supply Voltage: The device operates on a supply voltage of 4.75V to 5.25V, which is compatible with most standard electronic systems.

Applications

The MPXHZ6250AC6U is versatile and can be used in various applications, including:

  • Industrial process control
  • Automotive systems
  • Medical devices
  • Pneumatic systems
  • Weather stations

Reliability and Performance

With NXP's rigorous quality standards, the MPXHZ6250AC6U is designed to deliver consistent performance and reliability. The sensor's robust construction ensures it can withstand harsh conditions without compromising accuracy. It is a perfect choice for developers and engineers who require a dependable pressure sensing solution.

Integration and Support

Integrating the MPXHZ6250AC6U into your project is straightforward, thanks to its user-friendly interface and comprehensive technical support from NXP. Detailed documentation, application notes, and reference designs are available to assist with the implementation process, ensuring a smooth and successful integration.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess