EN
  • EN
  • DE

MPXM2053DT1

Part No MPXM2053DT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSID .04V 5MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXM2053
Package Tape & Reel
Product Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy -0.6% ~ 0.4%
Voltage - Supply 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD Module
Supplier Device Package 5-MPAK
Base Product Number MPXM2053
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643992-MPXM2053DT1
Ultra Librarian 3D Model Ultra Librarian MPXM2053DT1 CAD Model

Description

The NXP MPXM2053DT1 is a highly precise and reliable pressure sensor designed for a wide range of applications. This silicon piezoresistive pressure sensor provides a very accurate and linear voltage output directly proportional to the applied pressure. It is a member of NXP's MPX series of sensors that are renowned for their high quality and performance in demanding environments.

Key Features

  • Pressure Range: The MPXM2053DT1 is designed to measure pressure from 0 to 50 kPa (kilopascals), making it suitable for various applications, including medical systems, industrial controls, and consumer products.
  • Temperature Compensated: This sensor comes with temperature compensation from -40°C to +125°C, ensuring reliable operation over a wide range of temperatures.
  • Sensitivity: It boasts a high sensitivity of 6.4 mV/kPa, providing precise readings for accurate pressure measurements.
  • Small Form Factor: The compact size of the MPXM2053DT1 makes it ideal for applications where space is a premium.
  • Differential and Gauge: It is capable of differential and gauge measurements, offering versatility in its use across different measurement paradigms.

Applications

The NXP MPXM2053DT1 is suitable for a variety of applications, including but not limited to:

  • Medical devices such as blood pressure monitors
  • Industrial process control systems
  • Level indicators for tanks and containers
  • Air movement control in HVAC systems

Technical Specifications

Parameter Value
Pressure Range 0 to 50 kPa
Output Voltage 40 mV (typical) at 10 kPa
Supply Voltage 10 VDC
Operating Temperature -40°C to +125°C
Sensitivity 6.4 mV/kPa

The MPXM2053DT1 from NXP is a robust, reliable, and versatile pressure sensor that delivers high performance in a variety of applications. Its compact design and temperature compensation make it an excellent choice for designers and engineers looking for a pressure sensing solution that can be easily integrated into their systems.

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1425 $65.7125
11+ $10.7837 $118.6207
17+ $10.4467 $177.5939
23+ $10.1097 $232.5231
30+ $9.7727 $293.1810
40+ $8.7618 $350.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess