EN
  • EN
  • DE

MPXM2102GS

Part No MPXM2102GS
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 14.5 PSI MAX MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 14.5 PSI (100 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 40 mV (10V)
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 58.02 PSI (400 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 5-MPAK
Win Source Part Number 1079592-MPXM2102GS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPXM2102GS CAD Model

Description

The NXP MPXM2102GS is a highly accurate, silicon piezoresistive pressure sensor designed for a wide range of applications. Its advanced sensor technology offers exceptional performance in measuring both absolute and gauge pressures, making it an ideal choice for industrial, medical, and automotive systems.

Key Features

  • Pressure Range: The MPXM2102GS sensor is capable of measuring pressures from 0 to 100 kPa, providing the versatility needed for various applications.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.
  • High Sensitivity: With its high sensitivity, the MPXM2102GS delivers precise readings, which is critical for applications that demand accuracy.
  • Small Footprint: The compact size of the MPXM2102GS makes it suitable for space-constrained designs without compromising on performance.
  • Durable: Its robust design is built to withstand harsh environments, which is essential for maintaining longevity and reliability.

Applications

The versatility of the MPXM2102GS allows it to be used in a variety of applications, including but not limited to:

  • Automotive engine control systems
  • Industrial process control
  • Medical equipment
  • Pneumatic control systems
  • Environmental monitoring

Technical Specifications

Parameter Value Pressure Type Gauge Pressure Range 0 to 100 kPa Output Type Analog Voltage Accuracy ±0.2% FSO (Full Scale Output) Supply Voltage 4.85 V to 5.35 V Operating Temperature -40°C to +125°C

Overall, the NXP MPXM2102GS provides a reliable and precise solution for pressure sensing needs in a variety of industries. Its robust design and high accuracy make it a go-to choice for professionals looking for quality and durability.

You May Also Be Interested in

Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess