EN
  • EN
  • DE

MPXV12GW6U

Part No MPXV12GW6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.22" .055V 8SO / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.22" (5.59mm) Tube 0 mV ~ 55 mV (3V) 8-SMD, Gull Wing, Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXV12
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Accuracy ±5%
Voltage - Supply 3V ~ 6V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Termination Style Gull Wing
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Supplier Device Package 8-SO
Base Product Number MPXV1
Standard Package 40
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345890-MPXV12GW6U
Ultra Librarian 3D Model Ultra Librarian MPXV12GW6U CAD Model

Description

The NXP MPXV12GW6U is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. Designed by NXP Semiconductors, a leader in the industry, this sensor is part of the MPX series known for its exceptional performance in pressure sensing technology.

This compact sensor is based on NXP's advanced piezoresistive transducer technology, which ensures outstanding sensitivity and linearity. The MPXV12GW6U is specifically designed to measure positive and vacuum pressures, making it an ideal choice for applications such as medical devices, HVAC systems, and industrial controls.

With its integrated silicon pressure sensor chip and signal conditioning circuitry, the MPXV12GW6U offers an analog output that is both temperature compensated and calibrated. The calibration covers an effective temperature range of -40°C to +125°C, ensuring consistent and accurate readings even in the most challenging environmental conditions.

Key features of the NXP MPXV12GW6U include:

  • Temperature Compensated from -40°C to +125°C
  • High Sensitivity and Accuracy
  • Durable and Reliable Performance
  • Easy to Interface with Various Microcontrollers
  • Low Power Consumption
  • Compact and Lightweight Design

The sensor's small form factor allows for easy integration into existing systems without requiring significant modifications. It is housed in an uncomplicated 8-lead SOP package, which simplifies the mounting process and connectivity.

For developers and engineers looking to incorporate precise pressure measurements into their designs, the NXP MPXV12GW6U offers a perfect blend of performance, reliability, and ease of use. By choosing this NXP sensor, you can ensure that your products maintain the highest standards of accuracy and quality.

For more detailed specifications and integration guidance, please refer to the official NXP datasheets and application notes provided for the MPXV12GW6U pressure sensor.

You May Also Be Interested in

Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess