EN
  • EN
  • DE

MPXV5100GC7U

Part No MPXV5100GC7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR SILICON 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.7 V 8-DIP (0.550", 13.97mm), Top Port
Manufacturer NXP
Series MPXV5100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-DIP (0.550", 13.97mm), Top Port
Case / Package 8-DIP
Family Name MPXV5100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q1901489, 935322779174
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928024-MPXV5100GC7U
Ultra Librarian 3D Model Ultra Librarian MPXV5100GC7U CAD Model

Description

NXP MPXV5100GC7U Pressure Sensor

The NXP MPXV5100GC7U is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. This sensor is part of NXP's integrated silicon pressure sensor family, designed for a high level of integration aimed at providing an optimal solution for measuring pressure over a range of 0 to 100 kPa.

Key Features

  • Pressure Range: The MPXV5100GC7U has a pressure range of 0 to 100 kPa, making it suitable for various applications, including medical devices, industrial controls, and automotive systems.
  • Temperature Compensated: This sensor includes temperature compensation ranging from -40°C to +125°C, ensuring accurate readings over a wide range of operating conditions.
  • Calibrated: Each MPXV5100GC7U sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which minimizes the need for user calibration.
  • Output: The device provides a proportional analog voltage output that is linearly proportional to the applied pressure. This analog output can be easily interfaced with various electronics, including microcontrollers and analog-to-digital converters.
  • Package: It comes in a small outline package (SOP) with a dual port and a 7-pin configuration, which is ideal for PCB mounting and offers a robust mechanical package.
  • Integrated Protection: The sensor includes integrated protection features against electrostatic discharge (ESD), ensuring enhanced durability and longevity in harsh environments.

Applications

The versatility of the MPXV5100GC7U makes it an excellent choice for a variety of applications. It is commonly used in:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Automotive systems for engine control, tire pressure, and fluid level measurements
  • Industrial controls including process control and robotics
  • Air movement control such as HVAC systems and air flow sensors

With its robust design, reliability, and precision, the NXP MPXV5100GC7U pressure sensor is a top-tier component for any application requiring accurate pressure measurement.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1907 $54.1907
3+ $44.4642 $133.3926
4+ $43.0747 $172.2988
5+ $41.6852 $208.4260
7+ $40.2957 $282.0699
9+ $36.1272 $325.1448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess