EN
  • EN
  • DE

MRF1535NT1

Part No MRF1535NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 520MHZ TO272-6 WRAP / Trans RF FET N-CH 40V 6A 7-Pin TO-272 WARP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 520MHz
Gain 13.5dB
Voltage - Test 12.5V
Current Rating 6A
Current - Test 500mA
Power - Output 35W
Voltage Rating DC 40V
Package TO-272AA
Manufacturer Package TO-272-6
Win Source Part Number 789394-MRF1535NT1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF1535
Introduction Date December 18, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MRF1535NT1 CAD Model

Description

Introducing the MRF1535NT1 RF Transistor from NXP

The MRF1535NT1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power solutions. This device is specifically engineered to deliver outstanding performance in a broad range of applications, including but not limited to RF power amplifiers for mobile radio, commercial, and amateur radio communications.

Key Features

  • Frequency Range: The MRF1535NT1 operates effectively over a wide frequency range, making it versatile for various applications in the RF domain.
  • High Output Power: With its ability to deliver high power, this transistor is ideal for applications that require strong signal amplification.
  • High Gain: It offers excellent gain characteristics, ensuring efficient signal amplification with minimal power loss.
  • Efficiency: The MRF1535NT1 is designed for optimal efficiency, reducing power consumption and heat generation, which is critical for maintaining the longevity and reliability of the device.
  • Thermal Performance: NXP's advanced manufacturing techniques ensure that this transistor can handle high temperatures without compromising performance, thanks to its superior thermal properties.

Applications

The versatility of the MRF1535NT1 RF power transistor allows it to be used in a variety of applications. These include:

  • Commercial and public safety communications systems
  • Amateur radio (HAM) amplifiers
  • RF power amplifiers for mobile radios
  • Avionics and marine communications equipment
  • Linear and non-linear applications

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the MRF1535NT1 is no exception. This transistor is manufactured to meet the highest industry standards, ensuring consistent performance and durability even under strenuous conditions.

Whether you're designing a commercial-grade radio system or a high-power amateur radio setup, the MRF1535NT1 offers the power, efficiency, and reliability that you need. Its robust design and impressive specifications make it a prime choice for your RF amplification requirements.

For detailed specifications, application notes, and additional resources, visit the NXP Semiconductors website or contact their support team for technical assistance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5790 $83.1580
3+ $38.9474 $116.8422
4+ $37.6316 $150.5264
6+ $35.0000 $210.0000
8+ $33.6843 $269.4744
10+ $32.3685 $323.6850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess