The NXP MRF1K50H/RFPOWERDEMO is a state-of-the-art power transistor designed for a wide range of applications, including commercial, industrial, and amateur radio communications. It is a part of NXP's high-power, LDMOS transistor family, offering outstanding performance in terms of power, efficiency, and ruggedness.
Key Features
- High Output Power: The MRF1K50H boasts a high output power of 1500 Watts CW over the range of 1.8 to 500 MHz, making it an ideal solution for high-power applications.
- Wide Frequency Range: With a versatile frequency range, this transistor is suitable for various RF applications, including broadcast, aerospace, mobile radio, and more.
- High Efficiency: The device is engineered for high efficiency, which is critical for reducing operating costs and improving system performance.
- Thermal Performance: Excellent thermal performance is ensured by the transistor's design, which contributes to its reliability and longevity.
- Ruggedness: The MRF1K50H is capable of withstanding a VSWR of 65:1 at 50V, providing robust protection against mismatched loads.
Applications
The versatility of the MRF1K50H makes it suitable for a wide array of applications. These include, but are not limited to:
- Industrial, scientific, and medical (ISM) applications
- Radio and VHF television broadcast
- Aerospace and defense systems
- Ham radio amplifiers
- Large-scale communication systems
Support and Resources
NXP provides extensive support for the MRF1K50H, including detailed datasheets, application notes, and reference designs. The RFPOWERDEMO board is an excellent starting point for engineers and designers to evaluate the performance of the MRF1K50H in their specific applications. Customers can also access NXP's global network of technical support for any additional guidance required.
With its combination of power, efficiency, and ruggedness, the NXP MRF1K50H/RFPOWERDEMO is a compelling choice for designers looking to push the boundaries of RF power capabilities in their next project.