The LXZ35VB150MF50 is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is part of the LXZ series, known for its low impedance and high ripple current capabilities. This capacitor is designed for use in a variety of electronic circuits where stable performance and long life are required.
Applications:
- Switching power supplies
- DC-DC converters
- Inverter circuits
- Noise filtering
- Voltage smoothing
- Industrial power supplies
Features:
- Low impedance
- High ripple current capability
- Long life
- RoHS compliant
- Compact size
- High-frequency performance
Benefits:
- Improved circuit stability
- Reduced noise and ripple
- Extended component lifespan
- Environmentally friendly
- Space-saving design
- Efficient performance at high frequencies
Additional Details:
This capacitor has a capacitance of 150µF (microfarads) and a voltage rating of 35V (volts). The 'MF50' likely refers to the case size or specific packaging details. Aluminum electrolytic capacitors are polarized components, meaning they must be connected with the correct polarity in the circuit to avoid damage or failure. The LXZ series is designed for demanding applications where low impedance and high ripple current handling are critical.