EN
  • EN
  • DE

MRF21045LSR5

Part No MRF21045LSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-400S / Trans RF MOSFET N-CH 65V 3-Pin NI-400S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.16GHz ~ 2.17GHz
Gain 15dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 10W
Voltage Rating DC 65V
Package NI-400S
Manufacturer Package NI-400S
Win Source Part Number 789408-MRF21045LSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF21045LS
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF21045LSR5 CAD Model

Description

MRF21045LSR5: RF Power LDMOS Transistor

The MRF21045LSR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors. This device is engineered specifically for broadband commercial and industrial applications with frequencies from 2110 to 2170 MHz. With its advanced technology, the MRF21045LSR5 offers outstanding performance and reliability for a variety of RF power applications, including base station transceivers for wireless communication.

Key Features:

  • Frequency Range: Optimized for 2110 to 2170 MHz, making it ideal for 3G and 4G LTE applications.
  • Output Power: Delivers a high output power of 45 W, with high gain and efficiency, ensuring robust signal transmission.
  • High Gain: Exhibits a high gain of 15 dB (typical) which allows for improved signal strength and quality.
  • Efficiency: Offers a high efficiency of 33% (typical), reducing energy consumption and heat dissipation.
  • Integrated ESD Protection: Features integrated ESD protection, enhancing the durability and longevity of the device.
  • Thermally Enhanced Package: Comes in a RoHS compliant, over-molded plastic package that provides excellent thermal performance and reliability.

Applications:

  • Base station transceivers for wireless communication networks
  • RF power amplifiers for 3G and 4G LTE infrastructure
  • Broadband communications systems
  • Industrial, scientific, and medical (ISM) applications

The MRF21045LSR5 is a testament to NXP's commitment to providing cutting-edge technology for RF power solutions. Its combination of power, efficiency, and frequency range makes it a versatile choice for designers looking to enhance their wireless communication systems. With its robust design and integrated features, the MRF21045LSR5 is poised to deliver exceptional performance for demanding RF applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess