EN
  • EN
  • DE

MRF5S19130HSR3

Part No MRF5S19130HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI-880S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 1.99GHz
Gain 13dB
Voltage - Test 28V
Current - Test 1.2A
Power - Output 26W
Voltage Rating 65V
Case / Package NI-880S
Win Source Part Number 1079685-MRF5S19130HSR3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF5S19130HSR3 CAD Model

Description

The MRF5S19130HSR3 is a high-performance RF power transistor designed by NXP Semiconductors. This device is part of NXP's renowned RF power LDMOS transistor lineup and is engineered to deliver exceptional performance in high-frequency applications.

Key Features

  • Frequency Range: The MRF5S19130HSR3 operates effectively in the 1930-1990 MHz frequency range, making it ideal for applications in the PCS (Personal Communications Service) band.
  • High Output Power: With a typical P1dB (output power at 1dB compression point) of 30W, this device can handle significant power levels, which is crucial for applications requiring a strong signal.
  • High Gain: It boasts a high gain of 16 dB, ensuring that signals are amplified efficiently with minimal additional circuitry.
  • Efficiency: The transistor provides an excellent efficiency of 30%, reducing energy consumption and heat generation, which is beneficial for system longevity and reliability.
  • Integrated ESD Protection: The built-in electrostatic discharge protection helps to safeguard the device from sudden electrical spikes, enhancing its durability.
  • Rugged Design: The MRF5S19130HSR3 is designed to withstand a 10:1 VSWR (Voltage Standing Wave Ratio) at 28 Vdc, ensuring robustness under mismatched load conditions.

Applications

The MRF5S19130HSR3 is versatile and can be used in a variety of applications, including:

  • PCS base station transmitters
  • Wireless communications systems
  • RF power amplifiers

Quality and Support

NXP is committed to delivering high-quality products, and the MRF5S19130HSR3 is no exception. It is manufactured to meet rigorous standards, ensuring reliable performance in demanding environments. Additionally, NXP provides comprehensive technical support for developers, making integration of the MRF5S19130HSR3 into your design as seamless as possible.

Whether you are designing a new PCS base station or upgrading an existing wireless communication system, the MRF5S19130HSR3 from NXP offers the power, efficiency, and reliability needed to create a top-performing product.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess