EN
  • EN
  • DE

MRF5S21045NB

Part No MRF5S21045NB
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 740219-MRF5S21045NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF5S21045NB CAD Model

Description

The MRF5S21045NB is a high-performance Radio Frequency (RF) power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power technology. This device is specifically engineered to deliver exceptional RF power and gain while maintaining high efficiency, making it an ideal choice for a wide range of applications, including but not limited to, broadband communications, industrial, scientific, medical (ISM) applications, and aerospace.

Key Features

  • Frequency Range: The MRF5S21045NB operates effectively over a broad frequency range, making it versatile for various RF applications.
  • Power Output: This transistor is capable of delivering a high output power, which is essential for applications requiring strong signal transmission or amplification.
  • Efficiency: With its advanced design, the MRF5S21045NB offers high efficiency, reducing the power loss during operation and improving the overall system performance.
  • Gain: High gain is another hallmark of this device, ensuring that signal strength is significantly amplified without the need for additional stages.
  • Thermal Performance: The transistor is designed with excellent thermal characteristics, ensuring reliable performance even under high-temperature conditions.

Applications

The MRF5S21045NB is suitable for a variety of applications, thanks to its robust design and high power output. Its common uses include:

  • Commercial and private RF power amplifiers
  • Broadband wireless systems
  • ISM band applications
  • Aerospace and defense communication systems

Technical Specifications

Parameter Value Frequency Range Specified at purchase Output Power Specified at purchase Efficiency Specified at purchase Gain Specified at purchase Thermal Resistance Specified at purchase

For detailed specifications, please refer to the official NXP datasheet for the MRF5S21045NB. It is recommended to consult the datasheet to ensure this RF power transistor meets the specific requirements of your application.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess