EN
  • EN
  • DE

MRF5S21045NR1

Part No MRF5S21045NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.12GHZ TO270-4 / RF Power Field Effect Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type LDMOS
Frequency 2.12GHz
Gain 14.5dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 10W
Voltage - Rated 68V
Manufacturer Package TO-270AB
Supplier Device Package TO-270 WB-4
Part Number Series MRF5S21045
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811976-MRF5S21045NR1
Ultra Librarian 3D Model Ultra Librarian MRF5S21045NR1 CAD Model

Description

The MRF5S21045NR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in providing innovative solutions for radio frequency (RF) power applications. This device is part of NXP's extensive RF product portfolio and is specifically engineered to deliver outstanding output power, gain, and efficiency.

Operating within the 2.11-2.17 GHz frequency range, the MRF5S21045NR1 is ideally suited for broadband commercial and industrial applications. It is commonly used in wireless infrastructure, such as base transceiver stations for mobile communications, as well as in RF energy and ISM (Industrial, Scientific, and Medical) applications.

The transistor is based on NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which is known for its high gain, broad bandwidth capabilities, and excellent thermal performance. The MRF5S21045NR1 is capable of delivering an impressive 45W of continuous wave power with high efficiency, making it a reliable and effective choice for high-power RF amplifiers.

The MRF5S21045NR1 comes in an over-molded plastic package that is RoHS compliant and designed for optimal thermal performance. Its compact size and lightweight design make it easy to integrate into a wide range of RF circuit designs. The device also features integrated ESD protection, enhancing its robustness and reliability in demanding environments.

With a focus on quality and performance, the MRF5S21045NR1 is manufactured to meet the highest industry standards. NXP's commitment to excellence ensures that this RF power transistor delivers consistent performance and longevity, making it a preferred choice for engineers and designers looking for a high-quality solution for their RF power needs.

Whether you are developing RF amplifiers for commercial telecommunications, industrial heating, or medical applications, the MRF5S21045NR1 from NXP Semiconductors offers the power, efficiency, and reliability required to drive your project forward.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess