EN
  • EN
  • DE

MRF6S20010GNR1

Part No MRF6S20010GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.17GHZ TO270-2 GW / Trans RF MOSFET N-CH 68V 3-Pin TO-270 GULL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.17GHz
Gain 15.5dB
Voltage - Test 28V
Current - Test 130mA
Power - Output 10W
Voltage Rating DC 68V
Package TO-270-2 Gull Wing
Manufacturer Package TO-270-2 GULL
Win Source Part Number 789441-MRF6S20010GNR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S20010GN
Introduction Date October 26, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MRF6S20010GNR1 CAD Model

Description

The MRF6S20010GNR1 is a high-performance RF power transistor designed by NXP Semiconductors. This device is a part of NXP's renowned RF MOSFET family, specifically engineered to deliver superior power and efficiency for a wide range of radio frequency applications. The MRF6S20010GNR1 is particularly suitable for mobile and fixed wireless applications, including but not limited to, base station, commercial radio, and general RF power amplification tasks.

Key Features

  • Frequency Range: The MRF6S20010GNR1 operates within the 1.8-2.0 GHz frequency range, making it ideal for various communication bands, including GSM, PCS, and LTE.
  • High Output Power: With a capability to deliver up to 10W of continuous wave (CW) power, this transistor is designed to provide robust output for high-demand applications.
  • High Gain: It offers a high gain of 14 dB, ensuring efficient signal amplification and minimizing the need for additional stages.
  • High Efficiency: The device boasts an excellent efficiency rate, which helps in reducing power consumption and heat dissipation, leading to more reliable and sustainable operation.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the durability and longevity of the transistor by safeguarding it against sudden voltage spikes.
  • Thermally Enhanced Package: The MRF6S20010GNR1 comes in a compact, surface-mount package with enhanced thermal properties, facilitating heat management and simplifying PCB design.

Applications

The versatility of the MRF6S20010GNR1 allows it to be utilized in a variety of RF applications. This includes but is not limited to:

  • Wireless Base Stations
  • RF Power Amplifiers
  • Commercial Two-Way Radio Systems
  • Private Mobile Radios
  • Telecommunications Systems
  • Aerospace and Defense Communications

With its combination of power, efficiency, and reliability, the MRF6S20010GNR1 from NXP Semiconductors represents a leading solution for designers looking to enhance the performance of their RF communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5819 $59.1638
5+ $24.2723 $121.3615
8+ $23.5146 $188.1168
11+ $22.7558 $250.3138
14+ $21.9970 $307.9580
18+ $19.7216 $354.9888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess