EN
  • EN
  • DE

MRF6V12500HSR3

Part No MRF6V12500HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 110V 1.03GHZ NI780HS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Technology LDMOS
Frequency 1.03GHz
Gain 19.7dB
Voltage - Test 50 V
Current Rating (Amps) -
Noise Figure -
Current - Test 200 mA
Power - Output 500W
Voltage - Rated 110 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1379233-MRF6V12500HSR3
Ultra Librarian 3D Model Ultra Librarian MRF6V12500HSR3 CAD Model

Description

Introducing the MRF6V12500HSR3 RF Power Transistor

The MRF6V12500HSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance RF solutions. This high-power transistor is specifically engineered for broadcast applications, including UHF and VHF TV broadcast transmitters, but its versatility allows for use in a range of other high-frequency applications such as industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRF6V12500HSR3 operates effectively within the 470 to 860 MHz frequency range, making it an ideal choice for a wide variety of UHF applications.
  • Power Output: It delivers a high output power of 500 Watts, ensuring robust performance for demanding applications that require a strong signal.
  • High Gain: With a gain of 22 dB, this transistor can amplify weak signals to a significant level, improving the overall efficiency of the system.
  • Efficiency: The device boasts an excellent efficiency of 28%, minimizing power losses and reducing the operational costs for high-power systems.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it against sudden voltage spikes and ensuring a longer operational lifespan.
  • Ruggedness: The MRF6V12500HSR3 is designed to withstand a mismatched load VSWR of 10:1 through all phases, providing reliability under challenging conditions.

Advanced Technology

The transistor utilizes NXP's advanced LDMOS technology, which is renowned for its high efficiency, thermal stability, and reliability. This technology ensures that the MRF6V12500HSR3 maintains performance even under the stress of high voltage and temperature conditions.

Applications

While the MRF6V12500HSR3 is optimized for broadcast transmitters, its high power and frequency range make it suitable for a variety of other RF applications. These include RF plasma lighting, CO2 laser excitation, particle accelerators, and radiotherapy equipment, among others.

Packaging and Quality

The device is provided in a ceramic package that offers excellent thermal properties and durability. NXP's commitment to quality ensures that the MRF6V12500HSR3 meets the highest industry standards for performance and reliability.

With its combination of power, efficiency, and ruggedness, the MRF6V12500HSR3 from NXP stands out as a superior choice for professionals seeking a high-performance RF power transistor.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess