EN
  • EN
  • DE

MRF6V14300HSR5

Part No MRF6V14300HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 50V NI-780S  /  RF Mosfet LDMOS 50 V 150 mA 1.4GHz 18dB 330W NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS
Frequency 1.4GHz
Gain 18dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 330W
Voltage - Rated 100 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF6V14300
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935313405178
Standard Package 50
Win Source Part Number 1028979-MRF6V14300HSR5
Ultra Librarian 3D Model Ultra Librarian MRF6V14300HSR5 CAD Model

Description

The MRF6V14300HSR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's renowned RF power transistor lineup, tailored for use in a variety of applications, including broadcast, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRF6V14300HSR5 operates at a frequency range of 1.43-1.50 GHz, making it suitable for high-frequency applications.
  • High Output Power: With a high output power capability of 300 W CW, this transistor can deliver the power needed for demanding applications.
  • High Gain: It features a high gain of 23 dB, ensuring efficient signal amplification.
  • High Efficiency: The device offers high efficiency of 70%, which is beneficial for systems that require energy-saving operations.
  • Ruggedness: The MRF6V14300HSR5 is designed to withstand a load mismatch ratio (VSWR) of 10:1 at 50 V, providing robustness in harsh operating conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is integrated into the device for enhanced reliability and longevity.
  • Thermally Enhanced Package: It comes in a thermally enhanced package that facilitates better heat dissipation, allowing for stable operation over extended periods.

Applications

The MRF6V14300HSR5 is designed for a variety of applications, particularly where high power and efficiency are required. It is commonly used in:

  • Broadcast transmitters for radio and television
  • Industrial heating and welding equipment
  • Medical equipment such as MRI machines and RF ablation
  • Scientific research equipment
  • Plasma generation
  • Particle accelerators

Conclusion

The MRF6V14300HSR5 from NXP Semiconductors is a robust and efficient solution for high-power RF applications. Its combination of high gain, high efficiency, and ruggedness makes it a preferred choice for designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess