EN
  • EN
  • DE

MRF8P20165WHR5

Part No MRF8P20165WHR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.01GHZ NI780-4  /  RF Mosfet LDMOS (Dual) 28 V 550 mA 1.98GHz ~ 2.01GHz 14.8dB 37W NI-780-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS (Dual)
Frequency 1.98GHz ~ 2.01GHz
Gain 14.8dB
Voltage - Test 28 V
Current - Test 550 mA
Power - Output 37W
Voltage - Rated 65 V
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRF8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names MRF8P20165WHR5CT,MRF8P20165WHR5DKR,MRF8P20165WHR5TR
Standard Package 50
Win Source Part Number 1227336-MRF8P20165WHR5
Ultra Librarian 3D Model Ultra Librarian MRF8P20165WHR5 CAD Model

Description

The MRF8P20165WHR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power amplification. This device is specifically engineered for broadband applications operating at frequencies from 1.8 to 2.0 GHz. With its advanced technology, the MRF8P20165WHR5 is a perfect fit for high-power applications such as base station transmitters for wireless communication, industrial, scientific, and medical (ISM) applications, as well as for RF energy and broadcast transmitters.

Key Features:

  • High Output Power: The MRF8P20165WHR5 is capable of delivering a high output power of 48 dBm (63 Watts) CW, ensuring robust signal transmission for demanding applications.
  • High Gain: It offers a high gain of 18 dB, which enhances the signal strength and quality, leading to improved performance of the end application.
  • Broadband Frequency Range: This transistor operates effectively over a wide frequency range of 1.8 to 2.0 GHz, making it versatile for various applications.
  • High Efficiency: With a typical efficiency of 32%, the MRF8P20165WHR5 ensures optimal power consumption, which is crucial for sustainable and cost-effective operations.
  • Integrated ESD Protection: The device comes with integrated ESD protection, which safeguards the transistor against electrostatic discharge, enhancing its reliability and lifespan.
  • Thermally Enhanced Package: The MRF8P20165WHR5 is housed in a ceramic package that offers excellent thermal properties, ensuring stable performance even under high-temperature conditions.

Applications:

The versatility and high performance of the MRF8P20165WHR5 make it suitable for a wide range of applications, including but not limited to:

  • Telecommunication base station transmitters for GSM, CDMA, and LTE networks
  • ISM band applications
  • RF energy applications such as plasma generation, cooking, and heating
  • Broadcasting transmitters

With its combination of high power, efficiency, and frequency range, the MRF8P20165WHR5 from NXP is an excellent choice for designers looking to create robust and reliable RF amplification systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess