ON Semiconductor SCH1435-TL-H Overview
The SCH1435-TL-H is a high-performance, P-Channel MOSFET from ON Semiconductor, designed to offer efficient power management within compact and energy-sensitive applications. This product is part of ON Semiconductor's portfolio of semiconductor components that are renowned for their reliability and cutting-edge technology.
Key Features
- Device Type: P-Channel MOSFET
- Package: The SCH1435-TL-H comes in a small leadless package, specifically a 6-pin Thin SuperSOT-6L, which is ideal for space-constrained applications.
- Drain-Source Voltage (V<sub>DS): It can handle a maximum drain-source voltage of -30V, making it suitable for a wide range of applications.
- Continuous Drain Current (I<sub>D): The MOSFET supports a continuous drain current of -6A, providing robust current handling capability.
- Gate-Source Voltage (V<sub>GS): ±20V maximum, allowing for flexible gate drive designs.
- R<sub>DS(on): It features a low on-state resistance, which minimizes power losses and improves efficiency.
- High-Speed Switching: The device is optimized for fast switching speeds, which is vital for reducing switching losses and improving performance in high-frequency applications.
Applications
The SCH1435-TL-H is designed for use in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Devices
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SCH1435-TL-H is built to ensure long-term stability and performance, even in demanding conditions. Its robust construction and adherence to stringent industry standards make it a reliable choice for designers looking to incorporate a dependable P-Channel MOSFET into their electronic designs.
Environmental Compliance
The SCH1435-TL-H is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the product is free from certain hazardous materials, making it suitable for use in a wide range of consumer and industrial products.