EN
  • EN
  • DE

MRF9030NR1

Part No MRF9030NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ TO270-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 945MHz
Gain 20dB
Voltage - Test 26 V
Current - Test 250 mA
Power - Output 30W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package TO-270-2
Base Product Number MRF90
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 928101-MRF9030NR1
Ultra Librarian 3D Model Ultra Librarian MRF9030NR1 CAD Model

Description

The MRF9030NR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power components. This device is particularly well-suited for applications in the RF power amplifier domain, where efficiency, reliability, and thermal performance are critical.

Key Features

  • Frequency Range: The MRF9030NR1 operates in a broad frequency range, making it versatile for various applications including but not limited to broadcast, industrial, and aerospace.
  • Output Power: It delivers an impressive output power, enabling high-power applications to function with efficiency and reliability.
  • Gain: With high gain levels, this transistor provides excellent signal amplification, which is essential for maintaining signal integrity in communication systems.
  • Efficiency: The MRF9030NR1 is designed for high efficiency, which translates into lower energy consumption and reduced heat generation, thus extending the life of the device and the systems in which it is used.
  • Thermal Performance: Excellent thermal performance is ensured through the use of advanced materials and packaging technologies, allowing for stable operation even under high-stress conditions.
  • Durability: Constructed to withstand tough environments, this transistor is built for durability and long-term use.

Applications

The MRF9030NR1 is ideal for a variety of applications where high RF power is needed. Some of the typical applications include:

  • Commercial and public radio transmitters
  • RF heating and plasma generation
  • Industrial, scientific, and medical (ISM) applications
  • Avionics and radar systems
  • Amateur radio amplifiers

Quality and Support

NXP is committed to delivering high-quality products, and the MRF9030NR1 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous standards for performance and reliability. Additionally, NXP provides comprehensive technical support for the MRF9030NR1, assisting customers with design, integration, and troubleshooting to ensure successful deployment in their applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess