EN
  • EN
  • DE

TPS65283RGER

Part No TPS65283RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5- to 18-V Input Voltage, Maximum 3.5-A/2.5-A Current, Synchronous Dual Buck Converter With Power Distribution Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 9V
Output Current 3.5A, 2.5A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 1273042-TPS65283RGER
Manufacturer Homepage www.ti.com
Family Name TPS65283
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65283RGER CAD Model

Description

Product Overview: TPS65283RGER by Texas Instruments

The TPS65283RGER is a high-performance, multi-channel integrated circuit designed by the renowned semiconductor company, Texas Instruments. This advanced power management IC is engineered to cater to the demanding needs of modern electronic systems, providing efficient and reliable power distribution across multiple channels.

Key Features

  • Versatile Power Solutions: The TPS65283RGER offers dual synchronous step-down converters and an additional linear regulator, making it a versatile choice for systems that require multiple power rails.
  • High Efficiency: With its synchronous buck converters, the device achieves high efficiency, which helps to reduce heat dissipation and improve overall system performance.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs within the IC package minimizes external component count and reduces the board space required for power circuitry.
  • Programmable Switching Frequency: The switching frequency of the step-down converters is programmable, allowing designers to optimize the performance for their specific application needs.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the longevity and reliability of both the IC and the end application.
  • Adjustable Output Voltage: The output voltage of the converters can be adjusted through external components, providing design flexibility for different voltage requirements.

Applications

The TPS65283RGER is ideally suited for a wide range of applications that require efficient power management. Its robust design makes it an excellent choice for:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Point-of-Load Applications
  • Computing and Storage Systems

Quality and Support

As with all Texas Instruments products, the TPS65283RGER is manufactured to the highest quality standards, ensuring reliable performance in even the most challenging environments. Technical support and comprehensive documentation are available to assist in the integration of the TPS65283RGER into your designs.

Whether you are designing a complex server system or a sophisticated industrial platform, the TPS65283RGER from Texas Instruments is a power management solution that delivers the efficiency, flexibility, and reliability required for today's electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2203 $54.9135
100+ $1.0013 $100.1300
155+ $0.9700 $150.3500
215+ $0.9387 $201.8205
280+ $0.9074 $254.0720
370+ $0.8135 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,599 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess