EN
  • EN
  • DE

MSCMMX6XYCM08AA

Part No MSCMMX6XYCM08AA
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description SOC i.MX 6SoloX ARM Cortex A9/ARM Cortex M4 265-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000, 8542390000
Win Source Part Number 1016376-MSCMMX6XYCM08AA
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCMMX6XYCM08AA CAD Model

Description

Introducing the MSCMMX6XYCM08AA from NXP

The MSCMMX6XYCM08AA is a cutting-edge product from NXP, a leading technology company known for its innovative and high-quality semiconductor solutions. This product is part of the i.MX 6 series, which is a family of powerful and efficient multicore processors designed to deliver a high-performance multimedia experience for a wide range of applications.

At the heart of the MSCMMX6XYCM08AA lies an advanced ARM® Cortex®-A9 core, which provides the computational power necessary to handle complex tasks and algorithms. This core is optimized for both performance and power efficiency, making it an ideal choice for portable and energy-sensitive applications.

One of the standout features of the MSCMMX6XYCM08AA is its integrated multimedia processing capabilities. It includes a dedicated video processing unit, a 3D graphics engine, and a 2D composition engine, enabling it to support high-definition video playback, impressive 3D graphics rendering, and smooth user interface experiences. This makes the product perfect for applications such as digital signage, gaming devices, and advanced human-machine interfaces (HMIs).

The MSCMMX6XYCM08AA also boasts a rich set of connectivity options. It supports various high-speed interfaces, including USB, Ethernet, and PCI Express, allowing for easy integration with a wide range of peripherals and network infrastructures. Additionally, it includes features such as an integrated security module, which provides hardware-accelerated encryption and secure boot capabilities, ensuring the safety and integrity of your applications.

Designed with flexibility in mind, the MSCMMX6XYCM08AA is suitable for a variety of operating systems, including Linux, Android, and real-time operating systems, giving developers the freedom to choose the best software environment for their specific use case.

In summary, the MSCMMX6XYCM08AA from NXP is a versatile and powerful processor that is ideal for developers looking to create advanced multimedia applications with robust processing capabilities and a wide array of connectivity options. Its combination of performance, efficiency, and security features makes it a top choice for your next-generation embedded projects.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess