EN
  • EN
  • DE

N74F125D,623

Part No N74F125D,623
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Manufacturer NXP
Series 74F
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number N74F125D623, 933784210623, 568-2322-6, 568-2322-2, 568-2322-1, N74F125D-T, 954-N74F125D623
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928675-N74F125D,623
Ultra Librarian 3D Model Ultra Librarian N74F125D,623 CAD Model

Description

The N74F125D,623 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of modern digital systems. This quadruple bus buffer gate with 3-state outputs belongs to the 74F family, known for its fast speeds and excellent power characteristics, making it an ideal choice for interfacing with bus lines in a wide range of applications.

Key Features

  • Logic Type: The device features quadruple bus buffer gates with 3-state outputs that are essential for driving bus lines or buffer memory address registers.
  • Operating Voltage: It operates at a recommended voltage of 5V, providing a stable environment for digital circuits to function correctly.
  • High Speed: With propagation delay times significantly lower than other families, the N74F125D,623 ensures quick response times and high-speed operation.
  • Power Consumption: The device is optimized for low power consumption, which is a critical factor for energy-efficient designs.
  • Package Type: Encased in a SOIC-14 package, the N74F125D,623 is compact and suitable for surface-mounted technology (SMT).
  • Temperature Range: This IC is designed to operate over an extended temperature range, making it reliable in various environmental conditions.

Applications

The versatility of the N74F125D,623 allows it to be used in a multitude of applications, including but not limited to:

  • Bus driver interfaces
  • Memory buffering
  • Input/output port expansion
  • Data communication systems
  • Signal buffering in high-speed systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F125D,623 has undergone rigorous testing to ensure its performance and reliability. It is compliant with the industry's latest standards, ensuring compatibility with modern digital systems and providing engineers with confidence in their designs.

Ordering Information

The N74F125D,623 is available for order from NXP and authorized distributors. For detailed product specifications, technical documentation, and ordering information, please refer to the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess