EN
  • EN
  • DE

PTH12060WAS

Part No PTH12060WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-5.5V 55W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH12060
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 1.2 ~ 5.5V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Base Product Number PTH12060
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657961-PTH12060WAS
Ultra Librarian 3D Model Ultra Librarian PTH12060WAS CAD Model

Description

The PTH12060WAS is a highly advanced, non-isolated module DC/DC converter developed by Texas Instruments. This power module is specifically designed to cater to a wide array of applications, providing a flexible and efficient power solution that can be integrated into diverse electronic systems. With its compact size and high-performance capabilities, the PTH12060WAS stands out as a robust component for modern power supply designs.

Key Features

  • Wide Input Range: The PTH12060WAS operates on a wide input voltage range from 10.8V to 13.2V, making it suitable for various applications that require a stable and reliable power source.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.9V to 5.5V, allowing designers to customize the voltage according to the needs of their specific circuit or device.
  • High Efficiency: With an efficiency of up to 90%, this DC/DC converter ensures minimal power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Output Current: The module can deliver up to 12A of output current, providing sufficient power for high-demand applications.
  • Power Density: The PTH12060WAS boasts a high power density, which is a crucial factor for applications with limited space and weight constraints.
  • Thermal Performance: Excellent thermal performance is guaranteed thanks to its innovative design, which allows for operation in a wide temperature range.
  • Easy Integration: Its through-hole mounting design ensures easy integration into existing PCB layouts, simplifying the design process and accelerating time-to-market.

Applications

The versatility of the PTH12060WAS makes it an ideal choice for a range of applications, including but not limited to telecommunications, industrial systems, computing equipment, and networking hardware. Its ability to provide stable and efficient power in a compact package makes it a preferred component for engineers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6155 $67.8465
6+ $18.5563 $111.3378
9+ $17.9764 $161.7876
12+ $17.3965 $208.7580
15+ $16.8166 $252.2490
20+ $15.0770 $301.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess