EN
  • EN
  • DE

N74F158AD,623

Part No N74F158AD,623
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX 2IN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 132928-N74F158AD,623
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F158AD,623 CAD Model

Description

The N74F158AD,623 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular chip is a quad 2-input multiplexer that is designed to provide efficient data selection to the four output channels. It is an essential component for various digital applications where multiple data sources need to be routed to a single output line.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Configuration: 4 outputs with standard push-pull
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-16
  • Propagation Delay Time: Fast switching speeds

The N74F158AD,623 is designed with advanced silicon-gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. The multiplexer features four identical 2-input multiplexers with common select inputs and separate enable inputs. When the enable input is high, the respective multiplexer is disabled and its output assumes a high impedance state, thus conserving power and preventing bus contention.

Applications

This multiplexer is versatile and can be used in a variety of digital systems including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Control systems

With its robust design and reliable performance, the N74F158AD,623 is ideal for applications that require precise control over data flow. Its compact SOIC-16 package makes it suitable for space-constrained applications and its standard operating temperature range ensures functionality across a wide range of environmental conditions.

Whether you are designing a complex data processing system or a simple control circuit, the N74F158AD,623 from NXP offers the performance and reliability you need to ensure efficient and accurate data handling.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess