EN
  • EN
  • DE

N74F164D

Part No N74F164D
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 8-bit serial-in parallel-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832331-N74F164D
Ultra Librarian 3D Model Ultra Librarian N74F164D CAD Model

Description

The NXP N74F164D is a high-performance, 8-bit serial-in parallel-out shift register designed for use in a wide range of digital applications. This integrated circuit is part of NXP's renowned 74F series, known for its fast speeds and robust performance. The device is particularly suitable for applications requiring the conversion of serial data to parallel format, making it an essential component in digital systems where space is at a premium and high data throughput is necessary.

Key Features

  • Logic Family: The N74F164D is part of the 74F high-speed logic family, which offers a balance between speed and power consumption.
  • Operating Voltage: It operates over a wide voltage range, typically 4.5V to 5.5V, providing flexibility in various system designs.
  • Shift Register Configuration: The device features an 8-bit serial-in, parallel-out configuration, enabling the serial to parallel data conversion with ease.
  • Output Drive Capability: This shift register can drive 15 LSTTL loads, which is sufficient for most applications, ensuring compatibility with various types of digital circuits.
  • Edge-Triggered Clocking: The N74F164D uses a positive-edge triggered clock input, which simplifies timing design and data synchronization within digital systems.
  • Clear Function: An asynchronous master reset input (MR) clears the register, setting all outputs low, which is essential for initializing the system or resetting the state during operation.

Applications

The N74F164D's compact size and functionality make it ideal for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and indicator interfaces
  • Data transmission systems
  • Digital signal processing

Package and Quality

The N74F164D is offered in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The device's compact footprint allows for efficient use of PCB space. NXP's commitment to quality ensures that this shift register meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4931 $59.1720
290+ $0.4046 $117.3340
445+ $0.3920 $174.4400
610+ $0.3793 $231.3730
790+ $0.3668 $289.7720
1,055+ $0.3287 $346.7785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess