EN
  • EN
  • DE

MV2109

Part No MV2109
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE TUNING 30V 200MA TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Product Status Obsolete
Base Product Number MV210
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 646017-MV2109
Ultra Librarian 3D Model Ultra Librarian MV2109 CAD Model

Description

The ON Semiconductor MV2109 is a state-of-the-art varactor diode designed to provide superior performance in a wide range of electronic applications. This precision-tuned device is ideal for VCO (Voltage Controlled Oscillator), RF (Radio Frequency) design, and other applications requiring high-quality voltage variable capacitance.

Key Features

  • Wide Voltage Range: The MV2109 operates effectively over a broad range of voltages, offering designers flexibility in various circuit configurations.
  • High-Quality Capacitance: It provides excellent capacitance characteristics, ensuring stable and reliable tuning for frequency control applications.
  • Low Series Resistance: The low resistance of the MV2109 minimizes losses, which is crucial for high-frequency applications where efficiency is paramount.
  • Compact Package: Housed in a small, durable package, the MV2109 is designed for space-constrained applications without compromising on performance.

Applications

  • Voltage Controlled Oscillators (VCOs)
  • RF Circuit Tuning
  • Phase Locked Loops (PLLs)
  • Parametric Amplifiers
  • Frequency Modulators

Specifications

Parameter Value
Package DO-35
Capacitance @ 4V 2.5 pF (typical)
Capacitance Ratio 8.0 min @ 0.5V/4.0V
Quality Factor 1000 @ 50MHz
Operating Temperature -55°C to +125°C

The MV2109 varactor diode from ON Semiconductor represents a blend of innovation and reliability, making it an excellent choice for designers looking to push the boundaries of RF and VCO design. With its robust performance and flexible application potential, the MV2109 is set to be a mainstay in the industry for years to come.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.2657
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.0201
Others
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,200 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess